EN
  • EN
  • DE

EBJ21RE8BAFA-AE-E

Part No EBJ21RE8BAFA-AE-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC Reg/RDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949850-EBJ21RE8BAFA-AE-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ21RE8BAFA-AE-E CAD Model

Description

The EBJ21RE8BAFA-AE-E is a DDR3 SDRAM memory module manufactured by Elpida Memory (now Micron Technology). This is a registered ECC module, designed for servers and high-performance computing applications where data integrity is critical.

Applications:

  • Servers: Used in server systems to provide reliable and high-capacity memory for running demanding applications.
  • Workstations: Implemented in high-performance workstations for professionals who require large amounts of memory for tasks like video editing, 3D rendering, and scientific simulations.
  • High-Performance Computing (HPC): Used in HPC clusters to provide the memory needed for complex calculations and simulations.
  • Enterprise Networking Equipment: Deployed in routers, switches, and other networking equipment to support high-speed data transfer and processing.
  • Industrial Automation Systems: Utilized in industrial automation systems where data reliability and uptime are crucial.

Features:

  • DDR3 SDRAM: Based on DDR3 SDRAM technology, offering high bandwidth and low power consumption compared to previous generations.
  • Registered ECC (Error-Correcting Code): Includes ECC functionality to detect and correct memory errors, enhancing data integrity.
  • High Capacity: Available in various capacities to meet the memory requirements of different applications.
  • High Speed: Operates at high clock speeds to deliver fast data transfer rates.
  • Low Voltage: Operates at a low voltage to reduce power consumption and heat generation.
  • JEDEC Standard Compliant: Complies with JEDEC standards, ensuring compatibility with a wide range of systems.
  • Buffered: Utilizes a register to buffer address, command and control signals, improving signal integrity and allowing for higher densities.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data integrity, preventing data corruption and system crashes.
  • High Performance: High bandwidth and fast data transfer rates improve system performance and responsiveness.
  • Increased Reliability: ECC and high-quality components contribute to increased system reliability and uptime.
  • Reduced Power Consumption: Low voltage operation reduces power consumption and heat generation, leading to lower operating costs.
  • Compatibility: JEDEC standard compliance ensures compatibility with a wide range of server and workstation platforms.

Additional Details:

The EBJ21RE8BAFA-AE-E typically consists of multiple DDR3 SDRAM chips mounted on a printed circuit board (PCB). The register buffers the command, address and control signals before they reach the DRAM chips which helps to improve signal integrity. The ECC functionality uses extra bits to detect and correct single-bit errors, and detect multi-bit errors. Consult the manufacturer's datasheet for detailed specifications, including capacity, speed, voltage, timing parameters, and operating temperature range.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess