EN
  • EN
  • DE

IBM 00AK372 - IBM 200GB 2.5inch hard drive

Part No IBM 00AK372 - IBM 200GB 2.5inch hard drive
Manufacturer IBM
Catalog Harddrives
Description IBM 200GB 2.5inch hard drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418691-IBM 00AK372 - IBM 200GB 2.5inch hard drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK372 - IBM 200GB 2.5inch hard drive CAD Model

Description

The IBM 00AK372 represents a compact and reliable storage solution, offering a 200GB capacity within a 2.5-inch form factor. This hard drive is designed to meet the needs of various computing environments, from personal computing to business-level applications requiring modest storage capacity with dependable performance. The drive’s smaller size makes it an ideal choice for space-constrained environments, such as laptops, small form factor desktops, and blade servers. Its design focuses on providing efficient data storage and access, making it suitable for a wide range of applications including document storage, media files, and lightweight database systems. While it might not offer the high capacities or speeds of larger or more modern drives, the IBM 00AK372 hard drive is built to deliver reliable performance for users who need an economical and effective solution for their storage needs.

You May Also Be Interested in

IBM
IBM 146GB SAS 15000RPM. HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
1.2TB 10K SAS SFF SAS
Need more? Email Us
IBM
571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Need more? Email Us
IBM
12TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Need more? Email Us
IBM
139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Need more? Email Us
IBM
IBM 00NC584. SSD capacity: 200 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess