EN
  • EN
  • DE

IBM 00AK377 - 400 GB 12 Gb SAS 2.5 Inch Flash Drive

Part No IBM 00AK377 - 400 GB 12 Gb SAS 2.5 Inch Flash Drive
Manufacturer IBM
Catalog Harddrives
Description IBM 00AK37. SSD capacity: 400 GB, SSD form factor: 2.5", Component for: NAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418846-IBM 00AK377 - 400 GB 12 Gb SAS 2.5 Inch Flash Drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK377 - 400 GB 12 Gb SAS 2.5 Inch Flash Drive CAD Model

Description

The IBM 00AK377 represents a state-of-the-art storage solution designed for enterprises requiring both high-speed data transfer and reliable, secure storage. With a capacity of 400GB, this 2.5-inch Flash Drive leverages the 12 Gb/s SAS interface, ensuring rapid access and write speeds that are critical for time-sensitive operations. Ideal for use in data centers and for applications demanding quick throughput, such as database processing, high-performance computing, and virtualization environments, the IBM 00AK377 is engineered to provide superior durability and performance. This flash drive's small form factor also makes it an excellent choice for organizations aiming to maximize data storage density within their existing infrastructure. Moreover, its energy-efficient design contributes to lower operational costs. Adopting such advanced storage technology enables businesses to not only enhance their data handling capabilities but also to future-proof their storage investments against rapidly evolving IT demands.

You May Also Be Interested in

IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess