EN
  • EN
  • DE

IBM 00AR325 - 600GB 10K SFF HDD

Part No IBM 00AR325 - 600GB 10K SFF HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 00AR325. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418645-IBM 00AR325 - 600GB 10K SFF HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR325 - 600GB 10K SFF HDD CAD Model

Description

The IBM 00AR325 hard disk drive is a premium storage device designed to deliver high capacity and performance in a compact form factor. With a generous storage capacity of 600GB, it meets the needs of modern data centers and enterprise systems that require efficient storage solutions. Operating at a spindle speed of 10,000 RPM, this Small Form Factor (SFF) HDD ensures quick access to data, enhancing system productivity and performance. Its integration capabilities with various systems make it a versatile choice for upgrading existing storage setups or implementing new ones. The drive's reliability is fortified by IBM's rigorous testing and quality assurance, ensuring data integrity and drive longevity under continuous operation. Ideal for demanding applications and environments, the IBM 00AR325 hard disk drive provides a balance between high-capacity storage and performance, crucial for business-critical operations.

You May Also Be Interested in

IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Need more? Email Us
IBM
IBM 300GB SAS 2.5" 10000RPM. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 00NC584. SSD capacity: 200 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s
Need more? Email Us
IBM
IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Need more? Email Us
IBM
139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess