EN
  • EN
  • DE

IBM 00E1854 - PCIE 10GBE SR 1 PORT ADAPTER

Part No IBM 00E1854 - PCIE 10GBE SR 1 PORT ADAPTER
Manufacturer IBM
Catalog Adapters
Description PCIE 10GBE SR 1 PORT ADAPTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414207-IBM 00E1854 - PCIE 10GBE SR 1 PORT ADAPTER
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E1854 - PCIE 10GBE SR 1 PORT ADAPTER CAD Model

Description

The IBM 00E1854 represents a cutting-edge PCIe 10GbE SR 1 Port Adapter designed to cater to the high-speed networking needs of modern data centers and enterprise environments. This adapter utilizes the PCIe interface to provide a high-bandwidth connection between servers and network infrastructures, facilitating rapid data transfers and efficient handling of network traffic. The adapter's single 10 Gigabit Ethernet port operates over short-range fiber-optic connections (SR), making it ideal for interconnecting within data centers where high-speed data transfer rates are critical. By integrating this adapter into server systems, enterprises can significantly boost their network performance, supporting bandwidth-intensive applications such as high-performance computing, virtualized environments, and large-scale database applications. The IBM 00E1854 employs advanced networking technologies, including offload engines that reduce CPU load during network packet processing, ensuring smoother and more efficient operation of other server functions. It also supports state-of-the-art virtualization features such as VLAN tagging and Virtual Machine Device Queues (VMDq), enhancing network segmentation and optimizing traffic flow in virtualized environments. The adapter's compatibility with a broad range of operating systems and hardware platforms ensures easy integration into existing network infrastructures. Its compact form factor and low-power consumption design make it an environmentally friendly choice, contributing to lower operational costs and a reduced carbon footprint for data centers. With robust security features that include hardware acceleration for encryption and decryption, the IBM 00E1854 ensures the secure transmission of data across the network, protecting sensitive information against unauthorized access. In summary, the IBM 00E1854 PCIe 10GbE SR 1 Port Adapter is a high-performance networking solution equipped with advanced features for enhancing data center and enterprise network environments, offering speed, reliability, and security for critical network applications.

You May Also Be Interested in

NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
Lenovo
10GB 2+2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess