EN
  • EN
  • DE

IBM 00E6170 - 283GB 10K RPM SAS SFF 2 DISK (IBM i)

Part No IBM 00E6170 - 283GB 10K RPM SAS SFF 2 DISK (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 283GB 10K RPM SAS SFF 2 DISK (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418690-IBM 00E6170 - 283GB 10K RPM SAS SFF 2 DISK (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E6170 - 283GB 10K RPM SAS SFF 2 DISK (IBM i) CAD Model

Description

The IBM 00E6170 disk is an essential component for IBM i environments, featuring a storage capacity of 283GB and a spindle speed of 10,000 RPM. This Small Form Factor (SFF) Serial Attached SCSI (SAS) hard disk drive is engineered to meet the demands of modern enterprise applications, offering high-speed data access and reliability. Designed specifically for IBM i systems, this 2.5-inch storage device integrates seamlessly, providing a robust solution for data management and storage requirements. The 10K RPM spindle speed ensures faster data retrieval compared to standard drives, significantly improving system performance and efficiency. Utilizing the SAS interface, the IBM 00E6170 offers increased data transfer rates, scalability, and compatibility with existing systems. This drive is ideal for businesses looking to enhance their IBM i server's storage capacity with a reliable and high-performance disk, suitable for a range of applications from transactional databases to high-volume data processing.

You May Also Be Interested in

IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess