EN
  • EN
  • DE

IBM 00E7791 - 10GB FCoE PCIe Dual Port Adapter

Part No IBM 00E7791 - 10GB FCoE PCIe Dual Port Adapter
Manufacturer IBM
Catalog Adapters
Description 10GB FCoE PCIe Dual Port Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414560-IBM 00E7791 - 10GB FCoE PCIe Dual Port Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E7791 - 10GB FCoE PCIe Dual Port Adapter CAD Model

Description

The IBM 00E7791 10GB FCoE PCIe Dual Port Adapter is a cutting-edge network interface card engineered to meet the exacting standards of modern data centers, offering unmatched connectivity and performance for enterprise networks. This dual-port adapter utilizes the PCIe interface for high-speed data transfers, integrating seamlessly with 10Gb Fibre Channel over Ethernet (FCoE) technology to deliver superior networking efficiency. Designed to streamline operations, this adapter enables the convergence of data and storage networking over common Ethernet infrastructure, facilitating reduced network complexity, and cost savings on cabling and switching hardware. Its support for high-speed data transfer and low latency communications makes it ideal for data-intensive applications such as virtualization, cloud computing, and high-performance computing environments. The IBM 00E7791 is built for reliability and scalability, ensuring that enterprise networks can meet the challenges of growing data demands while maintaining high levels of performance and security. Its dual-port configuration provides redundancy and increased throughput, enhancing network availability and efficiency. This adapter is compatible with a broad range of IBM server systems, ensuring easy integration into existing IT infrastructures and optimizing network performance to meet the demanding requirements of contemporary computing environments. Investing in the IBM 00E7791 is a forward-thinking move for businesses aiming to future-proof their network infrastructure, leveraging advanced FCoE technology to achieve unparalleled operational efficiency and performance.

You May Also Be Interested in

Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess