EN
  • EN
  • DE

IBM 00E8611 - 1.2TB 10K RPM SAS SFF-3 HDD (AIX/Linux)

Part No IBM 00E8611 - 1.2TB 10K RPM SAS SFF-3 HDD (AIX/Linux)
Manufacturer IBM
Catalog Hard Drives
Description 1.2TB 10K RPM SAS SFF-3 HDD (AIX/Linux)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1418317-IBM 00E8611 - 1.2TB 10K RPM SAS SFF-3 HDD (AIX/Linux)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8611 - 1.2TB 10K RPM SAS SFF-3 HDD (AIX/Linux) CAD Model

Description

The IBM 00E8611 HDD is a high-capacity, high-performance storage solution optimized for AIX and Linux environments. This 1.2TB Small Form Factor (SFF) drive combines a large storage capacity with a 10,000 RPM spindle speed, delivering the speed and reliability required for demanding enterprise applications. Utilizing a Serial Attached SCSI (SAS) interface, the drive ensures fast and reliable data transfer rates, making it an excellent choice for applications that require rapid access to data, such as database management systems and large-scale transactional applications. The 3-inch form factor allows for efficient utilization of space within data centers and servers, enabling high-density configurations that maximize storage capacity without sacrificing performance. Designed for durability and reliability, the IBM 00E8611 HDD incorporates advanced error-correction and data protection technologies to safeguard critical data against loss or corruption. Its compatibility with IBM's AIX and Linux platforms ensures that it can be seamlessly integrated into existing IT infrastructures, providing a scalable and efficient storage solution that supports the operational needs of modern enterprises. This HDD is ideal for businesses looking to enhance their data storage capabilities with a drive that offers both high capacity and performance.

You May Also Be Interested in

IBM
IBM 36.4GB FC
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess