EN
  • EN
  • DE

IBM 00E9908 - 571GB 15K RPM SAS SFF-3 DISK DRV 528 BLOCK (IBM i)

Part No IBM 00E9908 - 571GB 15K RPM SAS SFF-3 DISK DRV 528 BLOCK (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 571GB 15K RPM SAS SFF-3 DISK DRV 528 BLOCK (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418596-IBM 00E9908 - 571GB 15K RPM SAS SFF-3 DISK DRV 528 BLOCK (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E9908 - 571GB 15K RPM SAS SFF-3 DISK DRV 528 BLOCK (IBM i) CAD Model

Description

The IBM 00E9908 is a specialized 571GB SAS Disk Drive engineered for compatibility with the IBM i operating system. Featuring a high spindle speed of 15,000 RPM, it is designed to deliver superior performance for transactional databases and other applications that demand high-speed data access and short response times. This Small Form Factor (SFF-3) drive integrates seamlessly with IBM i environments, supporting 528-byte block size for efficient data management and storage optimization. Its Serial Attached SCSI interface provides high-speed data transfers, ensuring swift and reliable access to critical data. The advanced features and durability of the IBM 00E9908 make it a key component for IBM i systems requiring high disk performance, robust data integrity, and a compact storage solution that maximizes data center space. Its integration capabilities and performance parameters are calibrated specifically for the unique demands of IBM i workloads, offering an essential storage solution to enterprises leveraging this platform.

You May Also Be Interested in

IBM
800GBSFF
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess