EN
  • EN
  • DE

IBM 00E9969 - 300GB 15K SAS SFF3 4K BLK HDD

Part No IBM 00E9969 - 300GB 15K SAS SFF3 4K BLK HDD
Manufacturer IBM
Catalog Harddrives
Description 300GB 15K SAS SFF3 4K BLK HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418897-IBM 00E9969 - 300GB 15K SAS SFF3 4K BLK HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E9969 - 300GB 15K SAS SFF3 4K BLK HDD CAD Model

Description

The IBM 00E9969 is a high-speed 300GB Hard Disk Drive (HDD) with a spindle speed of 15,000 RPM, utilizing a Serial Attached SCSI (SAS) interface for fast data transfer. This drive is housed in a Small Form Factor (SFF-3) and is optimized for 4K block operations, making it an excellent choice for databases and applications requiring high transaction rates. Its high spindle speed significantly reduces data access times, enabling quicker read/write operations which are essential in time-sensitive computing environments. The drive's capacity and performance characteristics make it a versatile solution for a wide range of applications, including enterprise servers, storage arrays, and high-performance computing systems. The incorporation of SAS connectivity ensures compatibility with existing infrastructure while offering scalability for growing data demands. With IBM's commitment to quality, the 00E9969 is designed for reliability and durability, ensuring sustained performance and minimized downtime for critical business operations.

You May Also Be Interested in

IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess