EN
  • EN
  • DE

IBM 00KJ036 - Intel Xeon Processor E5-2685 v3 12C 2.6GHz 30MB

Part No IBM 00KJ036 - Intel Xeon Processor E5-2685 v3 12C 2.6GHz 30MB
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon Processor E5-2685 v3 12C 2.6GHz 30MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420240-IBM 00KJ036 - Intel Xeon Processor E5-2685 v3 12C 2.6GHz 30MB
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00KJ036 - Intel Xeon Processor E5-2685 v3 12C 2.6GHz 30MB CAD Model

Description

The IBM 00KJ036 is a powerful server-grade processor that belongs to the Intel Xeon Processor E5-2685 v3 family. This particular model features 12 cores, enabling it to handle multiple tasks simultaneously without a hitch, making it an ideal choice for businesses requiring high-performance computing solutions. With a base clock speed of 2.6GHz, it can efficiently process data at a swift pace, ensuring that complex operations are completed in a timely manner. The processor also boasts a significant 30MB of cache memory, which allows for the quick retrieval of frequently accessed data, significantly speeding up the processing times for repetitive tasks. This high cache size is particularly beneficial for applications involving large datasets and complex calculations, such as database management systems, financial modeling, and scientific research simulations. Additionally, the Intel Xeon Processor E5-2685 v3 supports advanced Intel technologies like Hyper-Threading, which enables each processor core to handle two threads simultaneously, effectively doubling the processing capacity. Turbo Boost Technology is also supported, allowing the processor to automatically increase its clock speed beyond its base frequency when demanding tasks are being run, and thermal conditions allow. This adaptability ensures optimal performance under varying workloads. Security features inherent to the Xeon series, such as Intel Data Protection Technology with AES-NI and Secure Key, provide robust encryption without compromising system performance, ensuring sensitive data remains protected. Moreover, the processor's compatibility with the IBM server ecosystem means that it can be seamlessly integrated into existing infrastructures, providing a hassle-free upgrade path for enterprises looking to enhance their computing capabilities. The combination of high core count, substantial cache size, and support for advanced technologies make the IBM 00KJ036 - Intel Xeon Processor E5-2685 v3 a compelling choice for organizations in need of a potent and reliable computing engine.

You May Also Be Interested in

HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
HP
HP 4GB DDR3-1600. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC4GB (1x4GB) Single Rank x4 PC3-12800R (DDR3-1600) Registered CAS-11 Memory Kit
Need more? Email Us
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess