EN
  • EN
  • DE

IBM 00KJ040 - Intel Xeon Processor E5-2628L v3 10C 2.0GHz 25MB

Part No IBM 00KJ040 - Intel Xeon Processor E5-2628L v3 10C 2.0GHz 25MB
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon Processor E5-2628L v3 10C 2.0GHz 25MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420285-IBM 00KJ040 - Intel Xeon Processor E5-2628L v3 10C 2.0GHz 25MB
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00KJ040 - Intel Xeon Processor E5-2628L v3 10C 2.0GHz 25MB CAD Model

Description

The IBM 00KJ040 features the Intel Xeon Processor E5-2628L v3, a powerful component designed for enterprise-level computing demands. This processor belongs to the E5-2600 v3 product family and is engineered to deliver high performance, energy efficiency, and reliability for high-end servers and workstations. With 10 cores and a base clock speed of 2.0GHz, it can handle multiple tasks simultaneously and efficiently. The 25MB of smart cache improves responsiveness and helps in faster data retrieval, providing a seamless computing experience. Operating at a TDP of 75W, it balances performance with energy efficiency, making it suitable for environments where power consumption is a concern. This processor supports DDR4 memory, enhancing the overall speed and bandwidth, thus offering significant improvements over previous generations. It's equipped with Intel's vPro technology, providing hardware-enhanced security, manageability, and productivity features. Overall, the IBM 00KJ040 is geared towards businesses that require a strong computational backbone for their IT infrastructure, offering robust performance and reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess