EN
  • EN
  • DE

IBM 00MA057 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U

Part No IBM 00MA057 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U
Manufacturer IBM
Catalog Controllers
Description 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1415679-IBM 00MA057 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00MA057 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U CAD Model

Description

The IBM 00MA057 represents a powerful SAS RAID controller equipped with a PCIe (x8) interface, designed to fit into a 2U server chassis. With support for up to 6Gbps data transfer speeds, this controller is engineered to handle the rigorous data demands of enterprise-level storage applications. It facilitates RAID configurations such as 0, 1, 5, 6, 10, 50, and 60, offering a balance of high data throughput, redundancy, and performance optimization. The inclusion of the PCIe x8 interface ensures broad compatibility with a variety of server architectures, delivering robust data protection and performance enhancements for critical applications. The IBM 00MA057 is ideal for organizations that require a scalable and reliable storage solution that can support a diverse range of workloads, including databases, virtualization, and high-performance computing. With its advanced features and compatibility with IBM’s Power8 servers, this RAID controller is tailored for businesses aiming to enhance their data storage infrastructure with a high-quality, versatile, and efficient solution.

You May Also Be Interested in

Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess