EN
  • EN
  • DE

IBM 00MA083 - 6Gb PCIe3 (x8) SAS Raid Controller 4U #EJ0P

Part No IBM 00MA083 - 6Gb PCIe3 (x8) SAS Raid Controller 4U #EJ0P
Manufacturer IBM
Catalog Controllers
Description 6Gb PCIe3 (x8) SAS Raid Controller 4U #EJ0P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1415765-IBM 00MA083 - 6Gb PCIe3 (x8) SAS Raid Controller 4U #EJ0P
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00MA083 - 6Gb PCIe3 (x8) SAS Raid Controller 4U #EJ0P CAD Model

Description

The IBM 00MA083 is a 6Gb PCIe3 (x8) SAS Raid Controller designed for use in 4U rack spaces, identified by its feature code EJ0P. This high-performance RAID controller is engineered to offer outstanding data protection for enterprise-level storage. The device leverages PCIe 3.0 technology, which provides faster data transfer speeds compared to its predecessors, ensuring swift movement of large volumes of data. It supports SAS interfaces with up to 6Gb/s throughput, enabling it to handle the demanding storage workloads of modern data centers efficiently. The RAID capabilities of the IBM 00MA083 include support for various RAID levels, such as 0, 1, 5, 6, 10, 50, and 60, offering flexibility in data redundancy and performance tuning according to the specific requirements of the business. Equipped with advanced features such as online RAID level migration and online capacity expansion, it allows for seamless storage management without disrupting ongoing operations. This RAID controller is fit for businesses looking for robust data protection, high-speed data access, and scalable storage solutions. Its compatibility with 4U server configurations makes it an ideal choice for expanding enterprise servers and storage environments.

You May Also Be Interested in

Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess