EN
  • EN
  • DE

IBM 00MA085 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U

Part No IBM 00MA085 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U
Manufacturer IBM
Catalog Controllers
Description 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1415640-IBM 00MA085 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00MA085 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U CAD Model

Description

The IBM 00MA085 is a powerful 6Gbps PCIe (x8) SAS Raid Controller specifically designed for use in 2U form factor systems. This controller offers remarkable data transfer speeds and bandwidth, enhancing the performance and reliability of server storage systems. Supporting a broad spectrum of RAID levels, including 0, 1, 5, 6, 10, 50, and 60, it allows organizations to tailor their storage configurations to balance performance, capacity, and data protection needs. The controller's compatibility with SAS interfaces ensures seamless integration with existing storage infrastructures, providing a scalable solution for businesses in need of upgrading their data storage capabilities. Advanced features such as online capacity expansion and RAID level migration offer flexibility in managing storage resources effectively. Ideal for small to medium-sized enterprises, this RAID controller is built to support high-density storage applications, database management, and backup solutions, ensuring data integrity and system stability in a variety of IT environments.

You May Also Be Interested in

Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess