EN
  • EN
  • DE

IBM 00WK782 - IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE

Part No IBM 00WK782 - IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Manufacturer IBM
Catalog Harddrives
Description IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418641-IBM 00WK782 - IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00WK782 - IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE CAD Model

Description

The IBM 00WK782 is an 8TB Near Line (NL) SAS Hard Drive that combines substantial storage capacity with the reliability and performance expected of enterprise-grade hardware. Operating with a 12 Gbps SAS interface, this 3.5-inch hard drive is designed to fulfill the requirements of data-intensive applications while providing the durability necessary for continuous operation in environments ranging from small business servers to large data centers. With a spindle speed of 7,200 RPM, it strikes an optimal balance between access speed and cost-effectiveness, making it particularly suited for secondary storage, backups, and archiving solutions. The inclusion of NL-SAS technology signifies an enhancement in reliability and performance compared to traditional SATA drives, offering a more robust storage solution without significantly increasing costs. Compatibility with various IBM servers and storage systems, combined with its high capacity, ensures that this hard drive can support a wide range of data storage requirements, from expanding existing server storage to being a cornerstone in new installations for businesses facing increasing data storage demands.

You May Also Be Interested in

IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess