EN
  • EN
  • DE

IBM 00WK851 - IBM 2TB 7.2K 2.5 Inch NL HDD

Part No IBM 00WK851 - IBM 2TB 7.2K 2.5 Inch NL HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 00WK851. HDD size: 2.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418885-IBM 00WK851 - IBM 2TB 7.2K 2.5 Inch NL HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00WK851 - IBM 2TB 7.2K 2.5 Inch NL HDD CAD Model

Description

The IBM 00WK851 represents a pivotal piece of technology in today's data-driven landscape, offering a compact yet capacious storage solution with its 2TB 7.2K 2.5 Inch Near-Line (NL) Hard Disk Drive (HDD). This product combines high storage density with the compact form factor of a 2.5-inch drive, making it highly suitable for environments where space efficiency is as crucial as storage capacity. Operating at a spindle speed of 7200 revolutions per minute (RPM), it ensures swift access to stored data, thereby facilitating faster data retrieval and improving overall system performance. This HDD is engineered to deliver steadfast reliability and durability, attributes that are indispensable in enterprise-level operations and critical data centers. It is designed to integrate seamlessly into IBM’s array of storage systems and servers, providing a scalable and versatile solution for expanding storage requirements. Its incorporation into existing IT infrastructures enhances storage efficiency and operational productivity, supporting the needs of businesses in managing their burgeoning data assets while maintaining high-performance benchmarks.

You May Also Be Interested in

IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess