EN
  • EN
  • DE

IBM 00Y2418 - 4 port 1 Gbps Ethernet host interface card

Part No IBM 00Y2418 - 4 port 1 Gbps Ethernet host interface card
Manufacturer IBM
Catalog Adapters
Description 4 port 1 Gbps Ethernet host interface card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414658-IBM 00Y2418 - 4 port 1 Gbps Ethernet host interface card
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00Y2418 - 4 port 1 Gbps Ethernet host interface card CAD Model

Description

The IBM 00Y2418 Ethernet host interface card is an essential component for enterprise-level networking, offering four ports each capable of 1 Gbps data transfer speeds. This card is designed to facilitate robust, high-speed network connections for servers and storage systems. It's engineered to support a broad range of Ethernet networking standards, ensuring compatibility and optimal performance in diverse IT environments. This interface card is especially suitable for applications requiring high levels of data exchange, such as data centers, large corporate networks, and cloud computing infrastructures. Its four ports allow for flexibility in connectivity, providing administrators the capacity to configure high-availability or redundant network structures, enhancing the reliability and uptime of critical systems. Additionally, this card integrates seamlessly with existing IBM systems, embodying IBM's commitment to quality, reliability, and performance.

You May Also Be Interested in

NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
Lenovo
10GB 2+2
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess