EN
  • EN
  • DE

IBM 00Y2473 - 3TB 7.200 rpm 6Gb SAS NL 3.5 inch HDD

Part No IBM 00Y2473 - 3TB 7.200 rpm 6Gb SAS NL 3.5 inch HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 3TB 3.5" 7.2k 6Gb SAS NL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418671-IBM 00Y2473 - 3TB 7.200 rpm 6Gb SAS NL 3.5 inch HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00Y2473 - 3TB 7.200 rpm 6Gb SAS NL 3.5 inch HDD CAD Model

Description

The IBM 00Y2473 is an enterprise-grade 3TB hard disk drive designed for optimal performance and reliability in demanding storage environments. It spins at a speed of 7,200 rpm and connects via a 6Gb/s SAS interface, providing efficient data transmission rates that are essential for high-load operations such as data warehousing, archival, and content management. Its 3.5-inch form factor makes it compatible with a wide range of storage systems and servers, offering a straightforward solution for expanding storage capacity or deploying new installations. This nearline (NL) HDD is engineered to withstand 24/7 operation, offering businesses a durable storage option that can accommodate growing volumes of data while maintaining high levels of data integrity and availability. Its large capacity and solid performance make it well-suited for applications requiring substantial storage space without the need for the highest speed of SSDs.

You May Also Be Interested in

IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess