EN
  • EN
  • DE

IBM 01FT704 - PCIe3 32Gbps 2-Port Fibre Channel Adapter

Part No IBM 01FT704 - PCIe3 32Gbps 2-Port Fibre Channel Adapter
Manufacturer IBM
Catalog Adapters
Description PCIe3 32Gbps 2-Port Fibre Channel Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413921-IBM 01FT704 - PCIe3 32Gbps 2-Port Fibre Channel Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01FT704 - PCIe3 32Gbps 2-Port Fibre Channel Adapter CAD Model

Description

The IBM 01FT704 PCIe3 32Gbps 2-Port Fibre Channel Adapter represents a significant advancement in server connectivity and storage network performance. Designed for use in IBM servers, this adapter utilizes PCIe 3.0 technology to offer superior bandwidth and data transfer rates, making it an ideal choice for modern data-intensive applications. With two ports each capable of supporting 32 Gbps Fibre Channel connections, it dramatically enhances the ability to handle large volumes of data, facilitating rapid access to storage resources. This is particularly beneficial for environments such as virtualized data centers, cloud computing platforms, and high-demand database servers, where efficient and fast data retrieval and storage are crucial. The adapter's high throughput and low latency features ensure that critical applications can operate smoothly, improving overall system performance and reliability. The IBM 01FT704 is not only a testament to IBM's commitment to innovation but also a vital component in optimizing IT infrastructure to meet the challenges of rapidly growing data requirements.

You May Also Be Interested in

Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess