EN
  • EN
  • DE

IBM 03N6056 - PCI-X 1Gbps iSCSI TOE Copper

Part No IBM 03N6056 - PCI-X 1Gbps iSCSI TOE Copper
Manufacturer IBM
Catalog Adapters
Description PCI-X 1Gbps iSCSI TOE Copper
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414701-IBM 03N6056 - PCI-X 1Gbps iSCSI TOE Copper
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 03N6056 - PCI-X 1Gbps iSCSI TOE Copper CAD Model

Description

The IBM 03N6056 represents a cutting-edge network interface card designed specifically for iSCSI storage networking applications over copper Ethernet networks. This PCI-X card integrates TCP/IP Offload Engine (TOE) technology, which offloads the TCP/IP processing tasks from the server's CPU to the card itself, resulting in enhanced data throughput and reduced CPU load for improved overall system performance. With support for 1Gbps data transfer rates, this card is ideal for data-intensive storage applications, enabling high-speed access to storage resources over existing IP networks. It's designed for compatibility with a wide range of IBM servers, providing a cost-effective solution for implementing or expanding iSCSI storage networks without the need for dedicated storage networking equipment. By leveraging the ubiquity and cost-effectiveness of Ethernet technology, the IBM 03N6056 facilitates the deployment of scalable, high-performance storage area networks that can grow with the needs of the business, all while ensuring reliable and efficient access to critical data.

You May Also Be Interested in

Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us
NetApp
4-Port FCP Target 4Gb HBA PCIe Card
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess