EN
  • EN
  • DE

IBM 03N6350 - IBM 146.8GB 15K RPM U320 SCSI HDD

Part No IBM 03N6350 - IBM 146.8GB 15K RPM U320 SCSI HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 146.8GB 15K RPM U320 SCSI HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418863-IBM 03N6350 - IBM 146.8GB 15K RPM U320 SCSI HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 03N6350 - IBM 146.8GB 15K RPM U320 SCSI HDD CAD Model

Description

The IBM 03N6350 hard drive is a high-performance storage device designed for enterprise-level applications. It offers a substantial 146.8GB of storage space, accommodating the needs of data-intensive applications and large databases. Like the IBM 03N6349, this drive utilizes the Ultra320 SCSI interface, ensuring fast and reliable data transfer rates critical for businesses requiring efficient data access and processing. The 15,000 RPM spindle speed facilitates swift data retrieval, significantly enhancing the productivity of applications that depend on quick read/write operations. The drive is engineered for durability and reliability, making it a dependable choice for mission-critical environments where data integrity and availability are non-negotiable. Its compatibility with a wide range of enterprise systems, coupled with its high-speed capabilities, makes the IBM 03N6350 an excellent investment for companies looking to bolster their storage infrastructure with a performant, reliable, and high-capacity solution.

You May Also Be Interested in

IBM
HDD 146GB
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess