EN
  • EN
  • DE

IBM 10N6624 - 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca

Part No IBM 10N6624 - 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
Manufacturer IBM
Catalog Systemboard
Description 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1423058-IBM 10N6624 - 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 10N6624 - 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca CAD Model

Description

The IBM 10N6624 is a processor card featuring a single-core POWER5+ CPU running at a speed of 2.1GHz, complemented by a substantial 36MB of L3 cache. This processor card is designed for installation in select IBM pSeries and iSeries servers, offering a balance of performance and power efficiency. The POWER5+ architecture is an evolution of the POWER5, bringing enhancements in speed and processing capabilities, which are crucial for both everyday and mission-critical applications. This processor card is particularly suited for businesses that require reliable and efficient processing power for their workloads but do not need a multi-core solution. With its generous L3 cache, this processor card ensures high-speed data access and processing, providing a boost to application performance and server responsiveness.

You May Also Be Interested in

Supermicro
Supermicro X10DRT-P Motherboard
Need more? Email Us
Supermicro
Supermicro X9DR3-LN4F+ Motherboard
Need more? Email Us
Supermicro
Supermicro MBD-X10DRI-LN4+-O
Need more? Email Us
Supermicro
Supermicro X9DRI-LN4F+ Motherboard w/o I/O Plate
Need more? Email Us
Supermicro
Supermicro X11DDW-L Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRW-IT Motherboard
Need more? Email Us
Supermicro
Supermicro MVIDIA HGX-2 GPU Baseboard 16x V100
Need more? Email Us
Supermicro
Supermicro X11DPI-N Motherboard
Need more? Email Us
Supermicro
Supermicro X10SRi-F Motherboard
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess