EN
  • EN
  • DE

IBM 1515-3584 - 3592 drive mounting kit E06

Part No IBM 1515-3584 - 3592 drive mounting kit E06
Manufacturer IBM
Catalog Rack Options
Description 3592 drive mounting kit E06
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420941-IBM 1515-3584 - 3592 drive mounting kit E06
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1515-3584 - 3592 drive mounting kit E06 CAD Model

Description

The IBM 1515-3584 - 3592 drive mounting kit E06 is an essential hardware component designed for the secure installation and integration of IBM 3592 tape drives into compatible storage systems or tape libraries. This mounting kit is specifically tailored for the IBM System Storage TS1120 (E06) tape drive, offering a precise fit that ensures stability and reliability in operation. Crafted to maintain the integrity and performance of high-density tape storage solutions, the kit includes all necessary brackets, screws, and instructions required for a straightforward setup. The use of this mounting kit enables enterprises to leverage the superior data storage, archival capabilities, and high transfer rates of the IBM 3592 tape drives, making it an ideal choice for data centers requiring durable and long-term storage solutions. Moreover, this kit facilitates the efficient use of physical space within storage arrays, ensuring that tape drives are securely positioned to optimize airflow and reduce the risk of overheating. With its focus on compatibility, ease of installation, and durability, the IBM 1515-3584 - 3592 drive mounting kit E06 is a crucial investment for organizations looking to enhance their data management infrastructure with IBM tape technology.

You May Also Be Interested in

IBM
IBM 00Y2437 - Miscellaneous hardware kit of rail kit parts
Need more? Email Us
IBM
railkit
Need more? Email Us
IBM
IBM 31P0711 - Rail-Kit 2145-UPS
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM rail kit
Need more? Email Us
IBM
1U RACK RAIL KIT 46C2360/46C2359
Need more? Email Us
IBM
IBM 3573 Rack Mount Kit
Need more? Email Us
IBM
IBM v3700 G1 SFF CTR rails
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess