EN
  • EN
  • DE

IBM 1818-3401 - DCS3700 300GB HDD

Part No IBM 1818-3401 - DCS3700 300GB HDD
Manufacturer IBM
Catalog Hard Drives
Description IBM 1818-3401 - DCS3700 300GB HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1418055-IBM 1818-3401 - DCS3700 300GB HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1818-3401 - DCS3700 300GB HDD CAD Model

Description

The IBM 1818-3401 DCS3700 300GB HDD is a high-performance hard disk drive designed for use in the IBM DCS3700 storage system. With a storage capacity of 300 gigabytes, this HDD provides sufficient space for businesses and enterprises to store critical data with ease. Engineered for high throughput and reliability, it operates at a spindle speed of 15,000 RPM, ensuring fast access to stored information and smooth operation for demanding applications and workloads. This drive utilizes a SAS interface, offering high data transfer rates to support efficient data management and backups. It's a hot-swappable drive, which allows for easy replacement and upgrade without shutting down the system, ensuring uninterrupted service and enhanced system availability. The 1818-3401 is designed to meet the needs of high-capacity, data-intensive environments, making it an ideal choice for applications such as data warehousing, transaction processing, and high-performance computing. Its integration in the DCS3700 storage system provides a scalable and flexible solution, enabling organizations to expand their storage capacity as their data needs grow. Overall, the IBM 1818-3401 DCS3700 300GB HDD is engineered to deliver reliable storage performance and capacity, supporting critical applications and ensuring data availability.

You May Also Be Interested in

IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess