EN
  • EN
  • DE

IBM 2078-ACBA - SAS Enclosure Attach Card Pair

Part No IBM 2078-ACBA - SAS Enclosure Attach Card Pair
Manufacturer IBM
Catalog IT infrastructure Accessories
Description SAS Enclosure Attach Card Pair
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413719-IBM 2078-ACBA - SAS Enclosure Attach Card Pair
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2078-ACBA - SAS Enclosure Attach Card Pair CAD Model

Description

The IBM 2078-ACBA SAS (Serial Attached SCSI) Enclosure Attach Card Pair comprises two interface cards designed to facilitate robust, high-speed data communication between servers and external storage enclosures. These cards are engineered to leverage the performance benefits of SAS technology, ensuring reliable data transfer at speeds conducive to enterprise storage demands. The dual-card configuration enhances system reliability through redundancy, minimizing downtime in the event of a failure. These attach cards support multi-lane SAS connections, allowing for significant bandwidth to drive demanding applications and storage workloads. They are compatible with IBM's range of storage solutions, providing a seamless integration experience and enabling scalable storage architectures. The 2078-ACBA model is particularly adept at handling high-volume storage environments, making it an ideal solution for data-intensive tasks such as database management, big data analytics, and high-performance computing. It incorporates advanced SAS features such as SAS expander support, enabling connections to multiple storage devices and enhancing the scalability and flexibility of storage infrastructures. With these cards, businesses can achieve optimized data access speeds, improved system performance, and increased storage efficiency.

You May Also Be Interested in

EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC takeout
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess