EN
  • EN
  • DE

IBM 2498-N96-98-7816 - 2498/N96 with 96 active ports & Ent. Bundle

Part No IBM 2498-N96-98-7816 - 2498/N96 with 96 active ports & Ent. Bundle
Manufacturer IBM
Catalog Switch
Description 2498/N96 with 96 active ports & Ent. Bundle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1422927-IBM 2498-N96-98-7816 - 2498/N96 with 96 active ports & Ent. Bundle
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2498-N96-98-7816 - 2498/N96 with 96 active ports & Ent. Bundle CAD Model

Description

The IBM 2498-N96, also known as the 2498/N96, stands as a pinnacle of fiber channel technology, boasting 96 active ports complemented by an Enterprise Bundle. This model is specifically engineered to cater to high-density environments where maximized throughput and storage access speed are paramount. The inclusion of an Enterprise Bundle signifies a comprehensive suite of advanced features designed to enhance performance, security, and scalability. The 2498-N96 is ideal for large-scale businesses and data centers looking to facilitate extensive storage area networks (SANs) with a demand for high-speed data transfer rates and uninterrupted accessibility. This model also excels in environments requiring vital data replication and backup capabilities over SANs. Enhanced with the latest in fiber channel technology, it offers robust connectivity options, ensuring compatibility with a wide array of network infrastructures and storage solutions. Its versatility is further manifested through features such as dynamic port allocation, which allows for efficient management of port usage and maximizes network utility without compromise. Security is paramount with the IBM 2498-N96; it incorporates advanced encryption capabilities, safeguarding critical data across the network. Furthermore, its Enterprise Bundle includes software and hardware enhancements that enable superior network management, monitoring, and diagnostic functionalities. This ensures not only the seamless operation of data transfers but also facilitates troubleshooting, ensuring high availability and reliability. In summary, the IBM 2498-N96 is a comprehensive solution for organizations seeking to deploy a highly efficient, secure, and scalable storage network infrastructure.

You May Also Be Interested in

CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess