IBM 2BDD - GX++ Gen1 PCIe Riser Card (4x PCIe x8 Sl

Part No IBM 2BDD - GX++ Gen1 PCIe Riser Card (4x PCIe x8 Sl
Manufacturer IBM
Catalog Expansion Cards
Description GX++ Gen1 PCIe Riser Card (4x PCIe x8 Sl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Expansion Cards
Win Source Part Number 1416478-IBM 2BDD - GX++ Gen1 PCIe Riser Card (4x PCIe x8 Sl
Manufacturer IBM

Description

The IBM 2BDD GX++ Gen1 PCIe Riser Card is a cutting-edge hardware solution designed to expand the available PCI Express (PCIe) slots on a server, enabling the addition of extra PCIe cards to enhance system functionality. This riser card specifically features four PCIe x8 slots, allowing for a significant increase in the server's capacity to accommodate additional network cards, storage controllers, or other PCIe-based expansion cards. The implementation of GX++ technology signifies an advancement in data transfer speeds and bandwidth, contributing to the server's overall performance and efficiency. The Gen1 designation indicates compatibility with the first generation of PCIe devices, ensuring a broad range of expansion possibilities. This riser card is particularly beneficial for servers hosted in data center environments where space is at a premium, and the need for expansion is critical for scalability and adaptability to evolving IT demands.

You May Also Be Interested in

IBM
ENCLOSURE SERVICES MANAGER EXP12S
Need more? Email Us
IBM
PCIe3 6-Slot Fanout Module v2 for PCIe3 Expansion
Need more? Email Us
IBM
GX++ 2-Port #5888 EXP30 Attachment Adapter
Need more? Email Us
IBM
GX++ 12X DDR Adapter, Dual-Port
Need more? Email Us
IBM
DASD CONCURRENT MAINT CAGE
Need more? Email Us
IBM
PCIe3 6-Slot Fanout Module for PCIe3 Expansion
Need more? Email Us
IBM
MEMORY RISER CARD
Need more? Email Us
HP
HP 160GB PCI-E Accelerator
Need more? Email Us
IBM
HSL-2 PORTS - 2 COPPER
Need more? Email Us

Top Sellers

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091