EN
  • EN
  • DE

IBM 2CC1 - PCIe2 4-Port 2x 10Gb FCoE SFP+ Copper 2x 1Gb RJ45

Part No IBM 2CC1 - PCIe2 4-Port 2x 10Gb FCoE SFP+ Copper 2x 1Gb RJ45
Manufacturer IBM
Catalog Adapters
Description PCIe2 4-Port 2x 10Gb FCoE SFP+ Copper 2x 1Gb RJ45
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414156-IBM 2CC1 - PCIe2 4-Port 2x 10Gb FCoE SFP+ Copper 2x 1Gb RJ45
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2CC1 - PCIe2 4-Port 2x 10Gb FCoE SFP+ Copper 2x 1Gb RJ45 CAD Model

Description

The IBM 2CC1 PCIe2 4-Port Adapter is a high-speed network interface card designed to meet the demands of modern data centers and enterprise networking environments. It features two 10 Gigabit Ethernet ports for Fiber Channel over Ethernet (FCoE) connections via SFP+ transceivers, and two 1 Gigabit Ethernet ports for traditional networking via RJ45 connectors. This versatile adapter allows for the convergence of data and storage networking, facilitating the delivery of high-bandwidth, low-latency network connectivity for servers and storage systems. By supporting FCoE, the IBM 2CC1 enables the reduction of network complexity and costs by consolidating data and storage traffic onto a single network infrastructure. The PCIe2 interface ensures compatibility with the latest server platforms and provides sufficient bandwidth to support the high-speed data transfers required by today's applications. The adapter's advanced features, such as hardware offloads for FCoE and TCP/IP processing, further enhance performance and relieve the host CPU from intensive networking tasks. The IBM 2CC1 adapter is an ideal solution for organizations looking to streamline their networking infrastructure while achieving superior performance and reliability.

You May Also Be Interested in

Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess