EN
  • EN
  • DE

IBM 3584-24R1019 - Pivot Assembly L22/L32/L52

Part No IBM 3584-24R1019 - Pivot Assembly L22/L32/L52
Manufacturer IBM
Catalog IT infrastructure Accessories
Description Pivot Assembly L22/L32/L52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413590-IBM 3584-24R1019 - Pivot Assembly L22/L32/L52
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 3584-24R1019 - Pivot Assembly L22/L32/L52 CAD Model

Description

The IBM 3584-24R1019 Pivot Assembly is an essential component designed specifically for the L22, L32, and L52 models of IBM's esteemed storage solutions. This precision-engineered part plays a pivotal role in ensuring the smooth operation and functionality of the storage system’s physical structure, providing the necessary support and flexibility for various mechanical movements within the device. The assembly is meticulously crafted to meet IBM’s strict specifications, ensuring compatibility and reliability when integrated into the designated storage systems. Its primary function is to facilitate the proper alignment and positioning of the storage unit's moving parts, thereby enhancing the system's operational efficiency and longevity. By stabilizing and easing the movement of components, this pivot assembly helps prevent wear and tear, thus maintaining the integrity and reliability of the storage solution over its operational life. Installation of the IBM 3584-24R1019 requires precise alignment and adherence to IBM’s guidelines to ensure that the storage system functions as intended, offering robust support and seamless movement. For organizations that rely on IBM's L22, L32, or L52 storage systems for data management and storage, the IBM 3584-24R1019 Pivot Assembly is a critical investment in maintaining the system’s performance and durability.

You May Also Be Interested in

EMC
EMC takeout
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess