EN
  • EN
  • DE

IBM 41T9901 - PCIe3 Optical Cable Adapter for 4U CEC

Part No IBM 41T9901 - PCIe3 Optical Cable Adapter for 4U CEC
Manufacturer IBM
Catalog Adapters
Description PCIe3 Optical Cable Adapter for 4U CEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414646-IBM 41T9901 - PCIe3 Optical Cable Adapter for 4U CEC
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 41T9901 - PCIe3 Optical Cable Adapter for 4U CEC CAD Model

Description

The IBM 41T9901 is an optical cable adapter designed to facilitate high-speed communication between PCIe3 components within a 4U Central Electronics Complex (CEC). By utilizing optical technology, this adapter ensures extremely fast data transmission rates, surpassing the capabilities of traditional copper cabling. It is specifically engineered to support the bandwidth requirements of next-generation PCIe3 interfaces, making it an essential component for systems that demand high throughput and low latency communication channels, such as high-performance computing, data analytics, and enterprise servers. The use of an optical adapter minimizes signal degradation over distances, allowing for more flexible system configurations and the placement of peripheral devices. The IBM 41T9901 enables the building of highly scalable, efficient, and reliable server architectures.

You May Also Be Interested in

NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess