EN
  • EN
  • DE

IBM 4662-ALBQ - SAS Expansion Enclosure Attach Card (Pair)

Part No IBM 4662-ALBQ - SAS Expansion Enclosure Attach Card (Pair)
Manufacturer IBM
Catalog Adapters
Description SAS Expansion Enclosure Attach Card (Pair)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414079-IBM 4662-ALBQ - SAS Expansion Enclosure Attach Card (Pair)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 4662-ALBQ - SAS Expansion Enclosure Attach Card (Pair) CAD Model

Description

The IBM 4662-ALBQ SAS Expansion Enclosure Attach Card (Pair) is designed to provide high-speed connectivity and expansion capabilities for IBM storage systems. These cards enable the connection of additional SAS (Serial Attached SCSI) storage enclosures, allowing businesses to scale their storage capacity as needed. The attach cards support high-speed SAS connections, ensuring fast data transfer rates between the storage enclosures and the host system. This is crucial for applications requiring high throughput and low-latency access to stored data. The paired configuration of these cards provides redundancy, enhancing the reliability and availability of the storage system by ensuring continuous operation in the event one card fails. They are compatible with a wide range of IBM storage systems, making them a versatile solution for expanding storage infrastructure. The IBM 4662-ALBQ attach cards are an ideal solution for businesses looking to increase their storage capacity seamlessly while maintaining high levels of performance and reliability.

You May Also Be Interested in

NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us
NetApp
4-Port FCP Target 4Gb HBA PCIe Card
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess