EN
  • EN
  • DE

IBM 74Y3457 - 10Gb 2-Port PCIe2 (x8) Ethernet SR Adapter (FH)

Part No IBM 74Y3457 - 10Gb 2-Port PCIe2 (x8) Ethernet SR Adapter (FH)
Manufacturer IBM
Catalog Adapters
Description 10Gb 2-Port PCIe2 (x8) Ethernet SR Adapter (FH)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414034-IBM 74Y3457 - 10Gb 2-Port PCIe2 (x8) Ethernet SR Adapter (FH)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y3457 - 10Gb 2-Port PCIe2 (x8) Ethernet SR Adapter (FH) CAD Model

Description

The IBM 74Y3457 Ethernet adapter is a high-performance, dual-port network interface card (NIC) designed for enterprise data centers. It features two 10 Gigabit Ethernet ports, utilizing the PCIe2 (x8) interface for high-bandwidth connectivity. This adapter is specifically engineered for short-range (SR) applications, supporting multi-mode optical fiber connections. The full-height (FH) form factor ensures compatibility with most standard server enclosures. By integrating into existing networks, it offers an efficient way to scale network bandwidth, improve data throughput, and enhance network reliability. The IBM 74Y3457 is ideal for applications requiring high-speed data transfer, such as cloud computing, storage networking, and virtualized environments. It supports advanced networking technologies, including Virtualization Technology for Connectivity (VT-c), to optimize I/O performance in virtualized environments. Energy-efficient and compliant with key industry standards, this adapter is a versatile solution for upgrading network infrastructure.

You May Also Be Interested in

Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess