EN
  • EN
  • DE

IBM 8203-E4A-5633-1-20US - 1-Core 4.2GHz - 1 x OS - 20 USER - P05

Part No IBM 8203-E4A-5633-1-20US - 1-Core 4.2GHz - 1 x OS - 20 USER - P05
Manufacturer IBM
Catalog Server
Description 1-Core 4.2GHz - 1 x OS - 20 USER - P05
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421195-IBM 8203-E4A-5633-1-20US - 1-Core 4.2GHz - 1 x OS - 20 USER - P05
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8203-E4A-5633-1-20US - 1-Core 4.2GHz - 1 x OS - 20 USER - P05 CAD Model

Description

The IBM 8203-E4A-5633-1-20US is a single-core server configuration from the IBM Power Systems line, specifically designed for small businesses or dedicated application deployments. Operating at a clock speed of 4.2GHz, the processor offers high-performance levels on workloads that benefit from fast individual core performance. This server supports a single operating system instance, making it an efficient solution for specific applications or services that require dedicated resources. With the capability to support up to 20 users, this model can serve as a cost-effective server for small businesses or workgroups within larger organizations needing to run specific applications or databases. The P05 software tier classification of this server indicates it is suitable for smaller scale deployments with a more accessible entry point in terms of licensing and software costs. Overall, the IBM 8203-E4A-5633-1-20US is tailored to offer efficiency and reliability for its targeted use cases.

You May Also Be Interested in

IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess