EN
  • EN
  • DE

IBM 8204-E8A-4967 - 4-Core 5.0GHz - 1 x 5250 - P20 - PVM STD

Part No IBM 8204-E8A-4967 - 4-Core 5.0GHz - 1 x 5250 - P20 - PVM STD
Manufacturer IBM
Catalog Server
Description 4-Core 5.0GHz - 1 x 5250 - P20 - PVM STD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421254-IBM 8204-E8A-4967 - 4-Core 5.0GHz - 1 x 5250 - P20 - PVM STD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8204-E8A-4967 - 4-Core 5.0GHz - 1 x 5250 - P20 - PVM STD CAD Model

Description

The IBM 8204-E8A-4967 stands as a robust and powerful solution tailored for medium to large business enterprises demanding high performance, reliability, and scalability. This system is equipped with 4-Core processing units, each running at an impressive speed of 5.0GHz, ensuring swift and efficient handling of compute-intensive applications and workloads. It comes integrated with a single 5250 emulation license, enabling seamless connectivity and interaction with IBM iSeries environments. The P20 software tier classification underlines its capability to support a broad spectrum of enterprise-grade applications while ensuring compliance with IBM's licensing models. Additionally, this model is provisioned with PowerVM Standard edition, IBM's proprietary virtualization environment, fostering enhanced system utilization, flexibility, and a consolidated infrastructure. The PowerVM Standard edition facilitates the creation, management, and execution of multiple virtualized instances on the single physical hardware, thereby significantly reducing operational costs and optimizing resource allocation. The IBM 8204-E8A-4967 is engineered to deliver superior performance, virtualization, and connectivity, making it an ideal fit for businesses aiming to modernize their IT infrastructure with a reliable, scalable, and high-performing computing solution.

You May Also Be Interested in

Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess