EN
  • EN
  • DE

IBM 8231-E2B-8349 - IBM POWER 710 Server - 6-Core - 3.7GHz - P10

Part No IBM 8231-E2B-8349 - IBM POWER 710 Server - 6-Core - 3.7GHz - P10
Manufacturer IBM
Catalog Server
Description IBM POWER 710 Server - 6-Core - 3.7GHz - P10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421237-IBM 8231-E2B-8349 - IBM POWER 710 Server - 6-Core - 3.7GHz - P10
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8231-E2B-8349 - IBM POWER 710 Server - 6-Core - 3.7GHz - P10 CAD Model

Description

The IBM 8231-E2B, known as the IBM Power 710 Server, is a dynamic and efficient server designed to cater to the needs of small and medium businesses. It comes equipped with a 6-core processor, clocked at 3.7GHz, offering robust performance for a wide range of applications. This server is part of the P10 software tier, making it both accessible and versatile for various business environments. Its ability to run critical applications and support for virtualization through PowerVM technology allows for efficient resource management and consolidation, hence reducing operational costs. The IBM Power 710 is capable of supporting multiple operating systems, including AIX, IBM i, and Linux, providing flexibility and choice to businesses with mixed IT environments. It features advanced RAS (Reliability, Availability, Serviceability) capabilities to ensure continuous operation and minimal downtime. The compact design of the IBM Power 710, combined with its energy-efficient performance, makes it an ideal solution for businesses looking to optimize their IT infrastructure with a server that offers scalability, reliability, and enhanced performance.

You May Also Be Interested in

Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess