EN
  • EN
  • DE

IBM 8286-41A-EPX6-2-20US - S814 Server - 8-Core - 2 x OS - 20 Users - P10

Part No IBM 8286-41A-EPX6-2-20US - S814 Server - 8-Core - 2 x OS - 20 Users - P10
Manufacturer IBM
Catalog Server
Description S814 Server - 8-Core - 2 x OS - 20 Users - P10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421194-IBM 8286-41A-EPX6-2-20US - S814 Server - 8-Core - 2 x OS - 20 Users - P10
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8286-41A-EPX6-2-20US - S814 Server - 8-Core - 2 x OS - 20 Users - P10 CAD Model

Description

The IBM 8286-41A-EPX6-2-20US, part of the IBM Power Systems S814 range, is engineered to cater to businesses that require high levels of reliability, availability, and scalability from their server solutions. This model is powered by an advanced 8-core processor, providing substantial computing power to handle workloads effortlessly and efficiently. The server supports dual operating systems, enabling a flexible and versatile environment that can adapt to a variety of business applications and workloads. Additionally, it is configured to support up to 20 concurrent users, making it an ideal choice for medium-sized businesses or departments within larger organizations that require shared access to applications and data. The P10 software tier associated with this server indicates its licensing and capability level, allowing for a broad range of IBM software to be efficiently run and utilized. Its robust design and advanced features ensure that the IBM S814 server stands out as a reliable and high-performing solution for businesses looking for a powerful server infrastructure.

You May Also Be Interested in

Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess