EN
  • EN
  • DE

MAX-ECG-MONITOR

Part No MAX-ECG-MONITOR
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Sensors
Description EVAL HEART RATE/ECG W/MAX30003 / MAX30003 - Medical, Health and Fitness Sensor Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Sensor Type Medical, Health and Fitness
Supplied Contents Board(s)
Utilized IC / Part MAX30003
Base Product Number MAX-ECG
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9029.20.4080
Win Source Part Number 1348675-MAX-ECG-MONITOR
Ultra Librarian 3D Model Ultra Librarian MAX-ECG-MONITOR CAD Model

Description

The MAX-ECG-MONITOR from Maxim Integrated is a sophisticated electrocardiogram (ECG) monitoring device designed to deliver precise and reliable cardiac measurements. Engineered with state-of-the-art technology, this device is an ideal solution for portable, wearable, and fitness applications where accurate heart rate monitoring is essential.

Key Features

  • High Accuracy: Utilizes advanced algorithms to provide precise ECG waveforms, enabling accurate heart rate detection and cardiac function analysis.
  • Low Power Consumption: Optimized for battery-powered devices, the MAX-ECG-MONITOR offers an energy-efficient solution for continuous monitoring without compromising performance.
  • Compact Design: Its small form factor is perfect for integration into space-constrained products such as smartwatches, fitness bands, and portable medical devices.
  • Easy Integration: Comes with a complete development platform, including hardware, firmware, and software tools, to facilitate rapid prototyping and integration into end-user applications.

Applications

The MAX-ECG-MONITOR is versatile and can be used in a variety of applications, including:

  • Personal fitness devices
  • Remote patient monitoring systems
  • Wearable heart rate monitors
  • Biometric authentication systems

Technical Specifications

The device boasts impressive technical specifications that highlight its capabilities:

  • Integrated R-R interval detection
  • Lead-on detection for reliable operation
  • Robust motion artifact resistance
  • Configurable data rates for tailored performance

Why Choose MAX-ECG-MONITOR?

Maxim Integrated's commitment to quality and innovation ensures that the MAX-ECG-MONITOR stands out in the market. Its combination of high precision, low power, and ease of use makes it an excellent choice for developers and manufacturers looking to incorporate ECG functionality into their products. With the MAX-ECG-MONITOR, you can expect a seamless integration process and reliable performance that meets the demands of both healthcare professionals and fitness enthusiasts alike.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess