EN
  • EN
  • DE

IBM 8408-E8D-16C-4GHZ - 8408-E8D-16C4,0GHZ Pvm STD

Part No IBM 8408-E8D-16C-4GHZ - 8408-E8D-16C4,0GHZ Pvm STD
Manufacturer IBM
Catalog Server
Description 8408-E8D-16C4,0GHZ Pvm STD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421227-IBM 8408-E8D-16C-4GHZ - 8408-E8D-16C4,0GHZ Pvm STD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8408-E8D-16C-4GHZ - 8408-E8D-16C4,0GHZ Pvm STD CAD Model

Description

The IBM 8408-E8D, part of the Power System E870 series, is engineered to tackle the most demanding computational and data-intensive applications found in today's enterprise environments. This server model features a 16-core processor architecture, each core running at a clock speed of 4.0 GHz, providing an exceptional balance of high-performance computing and energy efficiency. It is equipped with IBM PowerVM Standard Edition, offering robust virtualization features such as virtual I/O servers, micro-partitioning, and shared processor pools, thus enabling higher system utilization and efficiency. The IBM Power System E870's design is focused on scalability, reliability, and security, making it an optimal solution for large-scale database applications, data analytics platforms, and complex business applications. Its capabilities ensure that enterprises can rely on the 8408-E8D to deliver the performance needed for their mission-critical operations while maintaining a path for growth and technological evolution.

You May Also Be Interested in

Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess