EN
  • EN
  • DE

IBM 9009-EJ1E - 6Gb PCIe3 x8 SAS RAID Internal Adapter (P9) 2U

Part No IBM 9009-EJ1E - 6Gb PCIe3 x8 SAS RAID Internal Adapter (P9) 2U
Manufacturer IBM
Catalog Controllers
Description 6Gb PCIe3 x8 SAS RAID Internal Adapter (P9) 2U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1415622-IBM 9009-EJ1E - 6Gb PCIe3 x8 SAS RAID Internal Adapter (P9) 2U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9009-EJ1E - 6Gb PCIe3 x8 SAS RAID Internal Adapter (P9) 2U CAD Model

Description

The IBM 9009-EJ1E is a high-performance SAS RAID internal adapter designed to meet the stringent requirements of modern data centers. It incorporates the latest PCIe3 x8 technology, offering unmatched data transfer speeds of up to 6Gb/s, making it highly suitable for applications that demand high bandwidth and low latency. This adapter is specifically designed for use in 2U server configurations, making it a versatile solution for businesses looking to enhance their server capabilities. The integration of RAID technology provides essential data protection and redundancy, ensuring that critical data is safeguarded against potential drive failures. It supports multiple RAID levels, allowing system administrators to choose the optimal level of data protection and performance according to their specific needs. Furthermore, the IBM 9009-EJ1E is designed with compatibility in mind, seamlessly integrating with the IBM Power9 server series, thus providing a smooth and efficient upgrade path for businesses looking to leverage the latest server technology. Its robust construction and reliance on proven technology make it a reliable choice for enterprises that require a scalable, high-speed storage solution capable of supporting the most demanding applications.

You May Also Be Interested in

Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess