EN
  • EN
  • DE

IBM 9110-51A 2WAY 2,1GHZ - 9110-51A 2way 2,1Ghz

Part No IBM 9110-51A 2WAY 2,1GHZ - 9110-51A 2way 2,1Ghz
Manufacturer IBM
Catalog Server
Description 9110-51A 2way 2,1Ghz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421243-IBM 9110-51A 2WAY 2,1GHZ - 9110-51A 2way 2,1Ghz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9110-51A 2WAY 2,1GHZ - 9110-51A 2way 2,1Ghz CAD Model

Description

The IBM 9110-51A, also recognized as the IBM System p5 510, is a dependable and efficient entry-level server that provides a solid foundation for small to medium business applications. Powered by a 2-way configuration of 2.1 GHz POWER5 processors, this server is capable of delivering excellent performance and scalability for its class. The POWER5 processor is renowned for its robust virtualization features, allowing businesses to consolidate multiple workloads onto a single server, achieving improved resource utilization and operational efficiency. With support for up to 32GB of memory, the IBM 9110-51A can handle data-intensive applications and support growth as business needs evolve. This server is compatible with the AIX and Linux operating systems, providing flexibility for businesses to run a diverse range of applications. Its advanced RAS features ensure high levels of availability and reliability, crucial for maintaining business continuity. The IBM 9110-51A is an ideal choice for small and medium businesses seeking to upgrade or establish their IT infrastructure with a reliable, scalable, and efficient server solution.

You May Also Be Interested in

IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess