EN
  • EN
  • DE

IBM 9110-51A/7656 - IBM p5+ Model 51A Server - 4W 1.5GHz Processor (76 (7656)

Part No IBM 9110-51A/7656 - IBM p5+ Model 51A Server - 4W 1.5GHz Processor (76 (7656)
Manufacturer IBM
Catalog Server
Description IBM p5+ Model 51A Server - 4W 1.5GHz Processor (76
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421146-IBM 9110-51A/7656 - IBM p5+ Model 51A Server - 4W 1.5GHz Processor (76 (7656)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9110-51A/7656 - IBM p5+ Model 51A Server - 4W 1.5GHz Processor (76 (7656) CAD Model

Description

The IBM 9110-51A/7656, part of the p5+ series, features a quad-core 1.5GHz POWER5+ processor, delivering exceptional performance for a wide range of enterprise applications. This server is engineered to offer enhanced productivity, reliability, and scalability, making it well-suited for businesses looking to optimize their IT infrastructure. The POWER5+ processor supports simultaneous multithreading (SMT), allowing the server to handle more tasks concurrently, thereby improving overall system throughput and performance. This model is capable of running the AIX and Linux operating systems, providing flexibility in application deployment. With built-in PowerVM virtualization technology, the 9110-51A/7656 offers advanced virtualization features, including logical partitioning (LPAR), which allows for the consolidation of multiple virtual machines on a single server, optimizing resource usage and reducing operating costs. The server's design emphasizes high availability and redundancy, ensuring minimal downtime and consistent operation for critical business applications. Furthermore, its scalable design allows organizations to easily expand their server capabilities as their business grows. IBM's comprehensive support options for the 9110-51A/7656 ensure businesses can maintain high levels of server performance and reliability over its operational lifespan.

You May Also Be Interested in

Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess