EN
  • EN
  • DE

IBM 9111-520 2WAY 1,65GH - 9111-520 2way 1,65Ghz APV

Part No IBM 9111-520 2WAY 1,65GH - 9111-520 2way 1,65Ghz APV
Manufacturer IBM
Catalog Server
Description 9111-520 2way 1,65Ghz APV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421266-IBM 9111-520 2WAY 1,65GH - 9111-520 2way 1,65Ghz APV
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9111-520 2WAY 1,65GH - 9111-520 2way 1,65Ghz APV CAD Model

Description

The IBM 9111-520 server, with its 2-way 1.65GHz processor configuration, represents a cost-effective and reliable solution for small to medium-sized business applications. The APV (Advanced Power Virtualization) technology integrated into this model allows for improved resource utilization and efficiency, enabling businesses to run multiple applications and processes concurrently without sacrificing performance. This server's architecture is designed to support a wide range of workloads, offering flexibility and scalability to growing businesses. Its 1.65GHz processors provide a solid balance between power and energy consumption, making it an economical option for organizations looking to optimize their IT infrastructure. The IBM 9111-520 is also known for its robust security features, protecting data against potential threats and ensuring compliance with regulatory standards. With the inclusion of advanced management tools, businesses can streamline their operations and maintenance procedures, reducing downtime and increasing productivity. Overall, the IBM 9111-520 server is a versatile and dependable choice for businesses seeking to enhance their computing capabilities without incurring significant costs.

You May Also Be Interested in

IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess