EN
  • EN
  • DE

IBM 9406-5138 - REDUNDANT POWER 0595/5095 435W

Part No IBM 9406-5138 - REDUNDANT POWER 0595/5095 435W
Manufacturer IBM
Catalog Power Supply Units
Description REDUNDANT POWER 0595/5095 435W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420835-IBM 9406-5138 - REDUNDANT POWER 0595/5095 435W
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9406-5138 - REDUNDANT POWER 0595/5095 435W CAD Model

Description

The IBM 9406-5138 - REDUNDANT POWER 0595/5095 435W is a meticulously designed redundant power supply unit, engineered to ensure continuous operation and reliability of IBM Power Systems and storage units. With a power output of 435 watts, it provides a critical backup power source, enhancing the resilience of enterprise systems against power failures and fluctuations. This PSU is specifically compatible with IBM models 0595 and 5095, promising seamless integration and optimal performance. Redundancy is a core feature of this power supply unit, as it allows for one unit to take over seamlessly in the event the primary PSU fails, thus minimizing downtime and protecting against data loss. The compact and efficient design of the IBM 9406-5138 not only saves space within server cabinets but also contributes to energy savings and reduced operational costs through its high efficiency. Advanced protective features safeguard the system against overvoltage, overcurrent, and thermal overload, ensuring the longevity of both the PSU and the systems it supports. The IBM 9406-5138 - REDUNDANT POWER 0595/5095 435W is an essential component for businesses seeking robust and uninterrupted operation of their critical IBM infrastructures.

You May Also Be Interested in

CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess