EN
  • EN
  • DE

IBM 9406-5628 - SYS AC POWER SUPPLY 1600 W

Part No IBM 9406-5628 - SYS AC POWER SUPPLY 1600 W
Manufacturer IBM
Catalog Power Supply Units
Description SYS AC POWER SUPPLY 1600 W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420790-IBM 9406-5628 - SYS AC POWER SUPPLY 1600 W
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9406-5628 - SYS AC POWER SUPPLY 1600 W CAD Model

Description

The IBM 9406-5628 is a high-capacity 1600W AC power supply unit, tailored to meet the extensive power requirements of IBM's sophisticated server systems. This PSU is specifically designed to deliver efficient and reliable power across a range of critical computing environments, ensuring the smooth operation of high-performance servers that handle large-scale data processing tasks. With a mighty 1600 watts of power, it is well-suited to support multiple high-end processors, extensive memory configurations, and numerous storage and networking modules without compromising on performance or reliability. The IBM 9406-5628 stands out for its high efficiency, incorporating active power factor correction (PFC) technology to optimize power usage and significantly reduce operational costs. It also features advanced protective measures against overvoltage, overcurrent, and thermal risks, providing a secure power solution that protects valuable IT assets. Designed for seamless integration with compatible IBM server systems, this PSU offers straightforward installation and replacement, minimizing maintenance downtime. Its effective cooling mechanisms ensure optimal temperatures, further enhancing the stability and longevity of both the power supply and the server components it powers. For businesses that require robust, efficient, and reliable power distribution for their mission-critical systems, the IBM 9406-5628 power supply unit is an indispensable asset, driving the continuous and efficient operation of enterprise computing infrastructure.

You May Also Be Interested in

CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess