EN
  • EN
  • DE

IBM EL2S - 16GB (2X8GB) MEMORY DIMMS 1066MHz

Part No IBM EL2S - 16GB (2X8GB) MEMORY DIMMS 1066MHz
Manufacturer IBM
Catalog IT infrastructure Memory
Description 16GB (2X8GB) MEMORY DIMMS 1066MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419891-IBM EL2S - 16GB (2X8GB) MEMORY DIMMS 1066MHz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EL2S - 16GB (2X8GB) MEMORY DIMMS 1066MHz CAD Model

Description

The IBM EL2S memory kit comprises two 8GB DIMMs, totaling 16GB of high-quality memory, specifically engineered to boost the performance of compatible IBM servers and systems. Operating at 1066MHz, these DIMMs leverage the capabilities of DDR3 technology to facilitate faster data processing and improved system responsiveness compared to older memory technologies. Designed for systems that require high memory bandwidth for efficient operation, the IBM EL2S kit is ideal for complex computing tasks, including virtualization, large database processing, and running enterprise-level applications. Each 8GB module is manufactured following IBM's stringent quality control standards, ensuring reliability and stability in demanding operational environments. Furthermore, the use of ECC (Error-Correcting Code) memory helps to eliminate data corruption by detecting and correcting internal data transfers errors, thereby enhancing overall system integrity and reliability. For businesses aiming to upgrade their IBM servers for better performance and reliability, the IBM EL2S memory kit offers an effective solution by balancing speed, capacity, and data integrity.

You May Also Be Interested in

Dell
2GB 1Rx8 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL HMT42GR7AFR4A-PB
Need more? Email Us
Dell
4GB 1Rx8 PC3L-12800U DDR3-1600MHz
Need more? Email Us
Dell
DELL M393B1G70QH0-CMA
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL U143D
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess