EN
  • EN
  • DE

IBM EM08 - 8GB 2X4GB MEMORY DIMMS 1066MHz

Part No IBM EM08 - 8GB 2X4GB MEMORY DIMMS 1066MHz
Manufacturer IBM
Catalog IT infrastructure Memory
Description 8GB 2X4GB MEMORY DIMMS 1066MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419893-IBM EM08 - 8GB 2X4GB MEMORY DIMMS 1066MHz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EM08 - 8GB 2X4GB MEMORY DIMMS 1066MHz CAD Model

Description

The IBM EM08 memory module kit is designed to upgrade the performance of specific IBM servers with an additional 8GB of RAM, distributed across two 4GB DDR3 DIMMs. Operating at a speed of 1066MHz, this memory kit is engineered to deliver improved data transfer rates and increased bandwidth over previous memory technologies. The DDR3 standard provides enhanced performance, reduced power consumption, and increased reliability, making it a suitable upgrade for systems involved in data-intensive tasks such as virtualization, database management, and large-scale application hosting. With its compatibility focused on certain IBM servers, the IBM EM08 offers a seamless integration and a guaranteed reliability that aligns with IBM's high standards for parts and components. The addition of ECC (Error-Correcting Code) ensures that any potential data corruption is detected and corrected in real-time, thereby providing a stable and reliable computing environment critical for enterprise operations. This memory kit is an ideal choice for organizations looking to extend the capabilities and longevity of their IBM servers, enabling them to handle more concurrent processes and applications efficiently.

You May Also Be Interested in

Dell
DELL P9RN2
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess