EN
  • EN
  • DE

IBM EP51 - 6-core 2.3 to 3.8 Ghz (max) POWER9 S914 Processor

Part No IBM EP51 - 6-core 2.3 to 3.8 Ghz (max) POWER9 S914 Processor
Manufacturer IBM
Catalog CPU
Description 6-core 2.3 to 3.8 Ghz (max) POWER9 S914 Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416214-IBM EP51 - 6-core 2.3 to 3.8 Ghz (max) POWER9 S914 Processor
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EP51 - 6-core 2.3 to 3.8 Ghz (max) POWER9 S914 Processor CAD Model

Description

The IBM EP51 represents the cutting edge of processor technology with a 6-core configuration, offering a base speed of 2.3 GHz and a maximum turbo speed of 3.8 GHz. It is a key component of the IBM POWER9 S914 system, designed to deliver unparalleled efficiency and performance for the most demanding enterprise workloads. The POWER9 architecture is built to excel in data-intensive tasks, artificial intelligence (AI) workloads, and cloud environments, offering significant improvements over previous generations in terms of speed, bandwidth, and processing power. This processor is designed with advanced features such as simultaneous multithreading (SMT), which allows each core to execute multiple threads concurrently, significantly enhancing throughput and overall system efficiency. The EP51 also supports a broad range of memory types and capacities, ensuring compatibility with diverse system configurations and scalability for future growth. Its energy-efficient design minimizes power consumption while maximizing performance, making it an ideal choice for organizations looking to optimize their IT infrastructure with a focus on sustainability and cost-effectiveness. The IBM EP51 processor offers the reliability, performance, and versatility required to address the evolving challenges of modern computing environments.

You May Also Be Interested in

Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess