EN
  • EN
  • DE

IBM ESGD - 387GB Enterprise SAS 4k SFF-3 SSD for AIX/Linux

Part No IBM ESGD - 387GB Enterprise SAS 4k SFF-3 SSD for AIX/Linux
Manufacturer IBM
Catalog Hard Drives
Description 387GB Enterprise SAS 4k SFF-3 SSD for AIX/Linux
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1417510-IBM ESGD - 387GB Enterprise SAS 4k SFF-3 SSD for AIX/Linux
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM ESGD - 387GB Enterprise SAS 4k SFF-3 SSD for AIX/Linux CAD Model

Description

The IBM ESGD 387GB Enterprise SAS 4k SFF-3 SSD is engineered for high performance and reliability in AIX and Linux environments. Offering a storage capacity of 387 gigabytes, this enterprise-grade solid-state drive (SSD) is designed to meet the storage requirements of data-intensive applications, providing a significant boost in system speed and efficiency. The drive leverages Serial Attached SCSI (SAS) technology for high data transfer rates, making it ideal for environments where fast data access and high throughput are crucial. The 4K block size optimizes performance for systems running AIX or Linux, ensuring that data is processed efficiently. The small form factor 3 (SFF-3) design allows this SSD to fit into compact spaces, making it suitable for a variety of server and storage solutions while promoting improved airflow and reduced power consumption. This SSD is an excellent choice for businesses seeking to enhance their data center's performance, reliability, and storage capacity with a drive specifically designed for AIX and Linux operating systems.

You May Also Be Interested in

IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess