EN
  • EN
  • DE

LENOVO 00MW982 - NVIDIA Tesla M40 GPU, PCIe (passive)

Part No LENOVO 00MW982 - NVIDIA Tesla M40 GPU, PCIe (passive)
Manufacturer Lenovo
Catalog Graphics
Description LENOVO 00MW982 - NVIDIA Tesla M40 GPU, PCIe (passive)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1427293-LENOVO 00MW982 - NVIDIA Tesla M40 GPU, PCIe (passive)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MW982 - NVIDIA Tesla M40 GPU, PCIe (passive) CAD Model

Description

The LENOVO 00MW982 encompasses the NVIDIA Tesla M40 GPU, a pinnacle of computational performance designed for the most demanding workload requirements. This GPU is engineered for accelerating machine learning, rendering, and simulation tasks, making it an ideal choice for professional visualization, scientific computing, and deep learning applications. The unit is crafted for seamless integration into server environments, featuring a passive cooling design that relies on the server’s airflow, making it highly effective in densely packed configurations without the need for additional active cooling solutions. With thousands of NVIDIA CUDA cores, the Tesla M40 delivers unprecedented processing power, enabling researchers and data scientists to dramatically reduce the time required for data analytics and model training tasks. Its PCIe interface ensures broad compatibility with most enterprise-grade servers, facilitating easy deployment and integration into existing systems. The M40’s substantial memory capacity allows it to efficiently handle large datasets, a critical requirement in today’s data-intensive computing environments. With its robust computational capabilities, the LENOVO 00MW982 NVIDIA Tesla M40 GPU is a transformative tool that drives innovation and accelerates discoveries in various fields, from artificial intelligence to bioinformatics.

You May Also Be Interested in

Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 7120P
Need more? Email Us
Lenovo
NVIDIA Quadro M6000
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Lenovo
Lenovo 00YL371
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess